Schneider Electric Pushbutton 9001K27

Description
PUSH BUTTON, FLUSHPLATE, 30MM, TYPE K. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PUSH BUTTON, FLUSHPLATE, 30MM, TYPE K. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 57351707 - Radwell International
Willingboro, NJ, United States
Pushbutton
57351707
Pushbutton 57351707
PUSH BUTTON, FLUSHPLATE, 30MM, TYPE K. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, FLUSHPLATE, 30MM, TYPE K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pushbutton Switches - 9001K27 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
9001K27
Pushbutton Switches 9001K27
Pushbutton Switches PSH BTTN FLUSHPLATE 30MM T-K

Pushbutton Switches PSH BTTN FLUSHPLATE 30MM T-K

Buy Now Datasheet

Technical Specifications

  Radwell International VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 57351707 9001K27
Product Name Pushbutton Pushbutton Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details