SCHURTER Inc Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 2 3
Product Name Notes
Description Available in version square or round in different colours non-illuminated or illuminated 1 or 2 pole Solder / THT / solder lugs Unique Selling Proposition Absolute reliability and simple...
Description Available in version Standard and lettered Assembly by mounting with nut Easy to clean due to a tightly closed surface (IP69K) Pins / Wire / Faston Unique Selling Proposition...
Description Available in version Standard and lettered Assembly by mounting with nut Pins / Wire / Crimp Terminal male / Cable with Faston Unique Selling Proposition Variety of design options...
Description Available in version Standard, lettered, with Point Illumination or Ring Illumination RGB, RGY: flexible input voltage from 5 - 28 VDC at constant brightness With color combination RGB and...
Description Available with various actuator colors High switching capacity Optional retaining bracket Unique Selling Proposition Different contacting materials for different applications High life time thanks to high quality materials Suitable...
Description Capacitive switch Perfect sensitivity Multicolor illumination Standard sensitivity for glass thickness of up to 2mm Quick and easy installation behind non-conductive materials (glass, plastic, wood,...) Unique Selling Proposition Allows...
Description Capacitive touch sensor as momentary push button (NO or NC) or as latching switch (LA) Protection against unintended switching Multicolor illumination Potential free output contacts Laser lettering possible Vandal...
Description Designed for IP67 applications Tight housing, potted PUR-Cable Switch with Ring Illumination PUR-Cable with 15m length RGB: flexible input voltage 5 - 28 VDC at constant brightness 7 possible...
Description Momentary action switch available in version square or round in different colours High lifetime with 5 million actuations Front and rear tested to degree of protection IP65 Solder terminals...
Description Momentary action switch available in version square or round in different colours High-quality gold and silver contacts Ideal switch for applications with multiple key points Solder terminals Unique Selling...
Description Momentary action switch available in version Standard, with Point Illumination, Lettering, varnished in different colours Assembly by mounting with nut Pin connections, Pins with Soldering Aid or Clip for...
Description Momentary action switch available in version Standard, with Point Illumination, Lettering Assembly by mounting with nut Pin connections, Pins with Soldering Aid or Clip for Pins Unique Selling Proposition...
Description Momentary switch available in version ring Illumination and Lettering Flexible wire connection Unique Selling Proposition Flat front design metal made Switching voltage 48 VDC, switching current 125 mA With...
Description Switches are possible with different heights Design 6x6 mm Solder terminals Variants: LSH, LSG,. LPH, LPV, LPS Unique Selling Proposition Reliable tactile feedback on input Simple assembly Long life...
Description Switches are possible with different heights High-quality gold and silver contacts Solder terminals Unique Selling Proposition Reliable tactile feedback on input Simple assembly Long life time
Description Switches are possible with different heights High-quality gold contacts Solder terminals Unique Selling Proposition Reliable tactile feedback on input Simple assembly Long life time

<< Prev