SCHURTER Inc Pushbutton Switches 4431.1024

Description
Pushbutton Switches UV PROTECTION SWITCH PUSH BUTTON 230V50HZ
Datasheet
Description
Pushbutton Switches UV PROTECTION SWITCH PUSH BUTTON 230V50HZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
4431.1024
Pushbutton Switches 4431.1024
Pushbutton Switches UV PROTECTION SWITCH PUSH BUTTON 230V50HZ

Pushbutton Switches UV PROTECTION SWITCH PUSH BUTTON 230V50HZ

Buy Now Datasheet
Pushbutton Switch, Dpdt, 16A, 230V; Product Range Schurter - 41T1958 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Dpdt, 16A, 230V; Product Range Schurter
41T1958
Pushbutton Switch, Dpdt, 16A, 230V; Product Range Schurter 41T1958
PUSHBUTTON SWITCH, DPDT, 16A, 230V; Product Range:-; Contact Configuration:DPDT; Switch Operation:-; Contact Current AC Max:16A; Contact Voltage VAC:230V; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated RoHS Compliant: Yes

PUSHBUTTON SWITCH, DPDT, 16A, 230V; Product Range:-; Contact Configuration:DPDT; Switch Operation:-; Contact Current AC Max:16A; Contact Voltage VAC:230V; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 4431.1024 41T1958
Product Name Pushbutton Switches Pushbutton Switch, Dpdt, 16A, 230V; Product Range Schurter
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 906658 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact; Alternate Contact (Push-Push)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details