SCHURTER Inc Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter 4431.1025

Description
PUSHBUTTON SWITCH, DPDT, 16A, 115V; Product Range:-; Contact Configuration:DPDT; Switch Operation:-; Contact Current AC Max:16A; Contact Voltage VAC:115V; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, DPDT, 16A, 115V; Product Range:-; Contact Configuration:DPDT; Switch Operation:-; Contact Current AC Max:16A; Contact Voltage VAC:115V; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter - 27T7306 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter
27T7306
Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter 27T7306
PUSHBUTTON SWITCH, DPDT, 16A, 115V; Product Range:-; Contact Configuration:DPDT; Switch Operation:-; Contact Current AC Max:16A; Contact Voltage VAC:115V; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated RoHS Compliant: Yes

PUSHBUTTON SWITCH, DPDT, 16A, 115V; Product Range:-; Contact Configuration:DPDT; Switch Operation:-; Contact Current AC Max:16A; Contact Voltage VAC:115V; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 27T7306
Product Name Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton Switches - 486-1565-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Push Button Switches - 1-2316366-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details