The PSE IV 22 is a piezo switch with prolonged impulse output designed for harsh environments, featuring IP67 and IP69K protection. It is available with ring illumination in RGB or RGY configurations, supporting 5 to 28 VDC input with constant brightness. The switch has a maximum switching current of 1 A, a lifetime of 20 million actuations, and operates between -20 and 60 °C. Housing materials include aluminum or stainless steel, with the ring-illuminated version incorporating polyamide. Mounting is by nut, and connection options include pins, wires, or crimp terminals. It complies with CE, UKCA, RoHS, and REACH standards, and meets EMC Directive 2014/30/EU and IEC/UL 62368-1.
Description
Unique Selling Proposition
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | PSE IV 22 |
| Product Name | Piezo Switch Prolonged Signal |
| Switch Function | Momentary Contact |
| Features | Has CE Certification; Is UL listed; Illuminated Switch; RoHS |
| Max. Actuating Force | 0.7 lbs (0.3059 kg) |