SCHURTER Inc Pushbutton Switches 4431.1006

Description
Pushbutton Switches UV PROTECTION SWITCH PUSH BUTTON 115V60HZ
Datasheet
Description
Pushbutton Switches UV PROTECTION SWITCH PUSH BUTTON 115V60HZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
4431.1006
Pushbutton Switches 4431.1006
Pushbutton Switches UV PROTECTION SWITCH PUSH BUTTON 115V60HZ

Pushbutton Switches UV PROTECTION SWITCH PUSH BUTTON 115V60HZ

Buy Now Datasheet
Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter - 41T1940 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter
41T1940
Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter 41T1940
PUSHBUTTON SWITCH, DPDT, 16A, 115V; Product Range:UP1 Series; Contact Configuration:DPST; Switch Operation:-; Pushbutton Actuator Style:Double Headed - Rectangular; Actuator / Cap Colour:Green, Red; Contact Current AC Max:16A RoHS Compliant: Yes

PUSHBUTTON SWITCH, DPDT, 16A, 115V; Product Range:UP1 Series; Contact Configuration:DPST; Switch Operation:-; Pushbutton Actuator Style:Double Headed - Rectangular; Actuator / Cap Colour:Green, Red; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 4431.1006 41T1940
Product Name Pushbutton Switches Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Single Throw (DPST); DPST
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364572-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
N program - NDL - Illuminated pushbutton - NDLGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details