SCHURTER Inc Pushbutton Switch, Dpdt, 16A, 240V; Product Range Schurter 4431.1029

Description
PUSHBUTTON SWITCH, DPDT, 16A, 240V; Product Range:-; Contact Configuration:DPDT; Switch Operation:-; Contact Current AC Max:16A; Contact Voltage VAC:240V; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, DPDT, 16A, 240V; Product Range:-; Contact Configuration:DPDT; Switch Operation:-; Contact Current AC Max:16A; Contact Voltage VAC:240V; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Dpdt, 16A, 240V; Product Range Schurter - 41T1962 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Dpdt, 16A, 240V; Product Range Schurter
41T1962
Pushbutton Switch, Dpdt, 16A, 240V; Product Range Schurter 41T1962
PUSHBUTTON SWITCH, DPDT, 16A, 240V; Product Range:-; Contact Configuration:DPDT; Switch Operation:-; Contact Current AC Max:16A; Contact Voltage VAC:240V; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated RoHS Compliant: Yes

PUSHBUTTON SWITCH, DPDT, 16A, 240V; Product Range:-; Contact Configuration:DPDT; Switch Operation:-; Contact Current AC Max:16A; Contact Voltage VAC:240V; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - 4431.1029 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
4431.1029
Pushbutton Switches 4431.1029
Pushbutton Switches UV PROTECTION SWITCH PUSH BUTTON 240V60HZ

Pushbutton Switches UV PROTECTION SWITCH PUSH BUTTON 240V60HZ

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 41T1962 4431.1029
Product Name Pushbutton Switch, Dpdt, 16A, 240V; Product Range Schurter Pushbutton Switches
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Push Button Switches - 1115800 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton Switches - 1241.1110.4094-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details