SCHURTER Inc Piezo Switch N.O. PSE NO 19

Description
Description Available in version Standard and lettered Assembly by mounting with nut Pins / Wire / Crimp Terminal male / Cable with Faston Unique Selling Proposition Variety of design options regarding size, colour, shape, connection or lettering High reliability, long lifetime with more than 20 mill. actuations Characteristics Housing material: aluminum or stainless steel For use in harsh environments, both indoors and outdoors (see technical data) Other versions on request Switch for longer switching signal duration, type: PSE IV Switch for explosion proof applications, type: PSE EX Switch with enhanced vandal proof protection, type: PSE HI
Request a Quote Datasheet
Description
Description Available in version Standard and lettered Assembly by mounting with nut Pins / Wire / Crimp Terminal male / Cable with Faston Unique Selling Proposition Variety of design options regarding size, colour, shape, connection or lettering High reliability, long lifetime with more than 20 mill. actuations Characteristics Housing material: aluminum or stainless steel For use in harsh environments, both indoors and outdoors (see technical data) Other versions on request Switch for longer switching signal duration, type: PSE IV Switch for explosion proof applications, type: PSE EX Switch with enhanced vandal proof protection, type: PSE HI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Switch N.O. - PSE NO 19 - SCHURTER Inc
Santa Rosa, CA, United States
Piezo Switch N.O.
PSE NO 19
Piezo Switch N.O. PSE NO 19
Description Available in version Standard and lettered Assembly by mounting with nut Pins / Wire / Crimp Terminal male / Cable with Faston Unique Selling Proposition Variety of design options regarding size, colour, shape, connection or lettering High reliability, long lifetime with more than 20 mill. actuations Characteristics Housing material: aluminum or stainless steel For use in harsh environments, both indoors and outdoors (see technical data) Other versions on request Switch for longer switching signal duration, type: PSE IV Switch for explosion proof applications, type: PSE EX Switch with enhanced vandal proof protection, type: PSE HI

Description

  • Available in version Standard and lettered
  • Assembly by mounting with nut
  • Pins / Wire / Crimp Terminal male / Cable with Faston

Unique Selling Proposition

  • Variety of design options regarding size, colour, shape, connection or lettering
  • High reliability, long lifetime with more than 20 mill. actuations

Characteristics

  • Housing material: aluminum or stainless steel
  • For use in harsh environments, both indoors and outdoors (see technical data)

Other versions on request

  • Switch for longer switching signal duration, type: PSE IV
  • Switch for explosion proof applications, type: PSE EX
  • Switch with enhanced vandal proof protection, type: PSE HI
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Pushbutton Switches
Product Number PSE NO 19
Product Name Piezo Switch N.O.
Switch Function Momentary Contact
Features Has CE Certification; Is UL listed; RoHS
Max. Actuating Force 0.7 lbs (0.3059 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
Specs
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Wire Lead
Features Illuminated Switch
View Details
Pushbutton Switches - 486-4305-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Pushbutton Switches - 1241.3034.M-ND - DigiKey
Specs
Features Illuminated Switch
View Details
3 suppliers