SCHURTER Inc Metal Switch Short Stroke MCS 19

Description
Description Momentary action switch available in version Standard, with Point Illumination, Lettering, varnished in different colours Assembly by mounting with nut Pin connections, Pins with Soldering Aid or Clip for Pins Characteristics Housing zinc die-cast with nickel plating and two actuator material types: zinc die-cast with nickel plating or stainless steel Wide range of materials, colours, lettering, colours of illumination Switching voltage max. 48 VDC, switching current max. 125 mA Zinc die-cast for housing and actuator For indoor use, no illumination, no lettering Stainless Steel for actuator Optional point illumination and laser lettering with standard or customer-specific symbols Stainless Steel for housing and actuator for use in harsh environments outdoors (see technical data) Varnished Version Colour adjustments to customer housings possible, as standard: Signal colors red, green and yellow, optional: housing or actuator varnishing according to provided color specifications (MOQ 1'000 pcs)
Request a Quote Datasheet
Description
Description Momentary action switch available in version Standard, with Point Illumination, Lettering, varnished in different colours Assembly by mounting with nut Pin connections, Pins with Soldering Aid or Clip for Pins Characteristics Housing zinc die-cast with nickel plating and two actuator material types: zinc die-cast with nickel plating or stainless steel Wide range of materials, colours, lettering, colours of illumination Switching voltage max. 48 VDC, switching current max. 125 mA Zinc die-cast for housing and actuator For indoor use, no illumination, no lettering Stainless Steel for actuator Optional point illumination and laser lettering with standard or customer-specific symbols Stainless Steel for housing and actuator for use in harsh environments outdoors (see technical data) Varnished Version Colour adjustments to customer housings possible, as standard: Signal colors red, green and yellow, optional: housing or actuator varnishing according to provided color specifications (MOQ 1'000 pcs)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Switch Short Stroke - MCS 19 - SCHURTER Inc
Santa Rosa, CA, United States
Metal Switch Short Stroke
MCS 19
Metal Switch Short Stroke MCS 19
Description Momentary action switch available in version Standard, with Point Illumination, Lettering, varnished in different colours Assembly by mounting with nut Pin connections, Pins with Soldering Aid or Clip for Pins Characteristics Housing zinc die-cast with nickel plating and two actuator material types: zinc die-cast with nickel plating or stainless steel Wide range of materials, colours, lettering, colours of illumination Switching voltage max. 48 VDC, switching current max. 125 mA Zinc die-cast for housing and actuator For indoor use, no illumination, no lettering Stainless Steel for actuator Optional point illumination and laser lettering with standard or customer-specific symbols Stainless Steel for housing and actuator for use in harsh environments outdoors (see technical data) Varnished Version Colour adjustments to customer housings possible, as standard: Signal colors red, green and yellow, optional: housing or actuator varnishing according to provided color specifications (MOQ 1'000 pcs)

Description

  • Momentary action switch available in version Standard, with Point Illumination, Lettering, varnished in different colours
  • Assembly by mounting with nut
  • Pin connections, Pins with Soldering Aid or Clip for Pins

Characteristics

  • Housing zinc die-cast with nickel plating and two actuator material types: zinc die-cast with nickel plating or stainless steel
  • Wide range of materials, colours, lettering, colours of illumination
  • Switching voltage max. 48 VDC, switching current max. 125 mA
  • Zinc die-cast for housing and actuator
    For indoor use, no illumination, no lettering
  • Stainless Steel for actuator
    Optional point illumination and laser lettering with standard or customer-specific symbols
  • Stainless Steel for housing and actuator
    for use in harsh environments outdoors (see technical data)
  • Varnished Version
    Colour adjustments to customer housings possible, as standard: Signal colors red, green and yellow, optional: housing or actuator varnishing according to provided color specifications
    (MOQ 1'000 pcs)
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Pushbutton Switches
Product Number MCS 19
Product Name Metal Switch Short Stroke
Switch Function Momentary Contact
Features Is UL listed; Illuminated Switch; RoHS
Max. Actuating Force 0.8 lbs (0.3772 kg)
Max Current Rating 0.0800 to 0.1250 amps
Max DC Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 0041.9141.7107-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Pushbutton Switches - 486-3675-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Specs
Terminal Type Solder Pin
Features RoHS
Max Current Rating 0.0800 amps
View Details