The PSE IV 30 is a piezo switch with prolonged signal duration designed for use in harsh environments, featuring a ring illumination option and a tightly sealed surface rated IP67 and IP69K. It is mounted via a nut and available with stainless steel or aluminum housing, with the illuminated ring made of polyamide. The switch operates on 5 to 28 VDC for RGB or RGY illumination, supports up to 20 million actuations, and has a maximum switching current of 1 A and switching voltage of 32/48 VAC/DC. The actuating force is ≤3 N, with an actuating travel of 0.002 mm, and the operating temperature range is -20 to 60 °C. It complies with EMC Directive 2014/30/EU, IEC/UL 62368-1, RoHS 2011/65/EU, and REACH regulations. The diameter is 33.75 mm, and the housing width across flats is 32 mm.
Description
Unique Selling Proposition
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | PSE IV 30 |
| Product Name | Piezo Switch Prolonged Signal |
| Switch Function | Momentary Contact |
| Features | Is UL listed; Illuminated Switch; RoHS |
| Max. Actuating Force | 0.7 lbs (0.3059 kg) |