SCHURTER Inc Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter UP1-3TFU51-UZZ31

Description
PUSHBUTTON SWITCH, DPDT, 16A, 115V; Product Range:UP1 Series; Contact Configuration:DPST; Switch Operation:-; Pushbutton Actuator Style:Double Headed - Rectangular; Actuator / Cap Colour:Green, Red; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, DPDT, 16A, 115V; Product Range:UP1 Series; Contact Configuration:DPST; Switch Operation:-; Pushbutton Actuator Style:Double Headed - Rectangular; Actuator / Cap Colour:Green, Red; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter - 41T1965 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter
41T1965
Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter 41T1965
PUSHBUTTON SWITCH, DPDT, 16A, 115V; Product Range:UP1 Series; Contact Configuration:DPST; Switch Operation:-; Pushbutton Actuator Style:Double Headed - Rectangular; Actuator / Cap Colour:Green, Red; Contact Current AC Max:16A RoHS Compliant: Yes

PUSHBUTTON SWITCH, DPDT, 16A, 115V; Product Range:UP1 Series; Contact Configuration:DPST; Switch Operation:-; Pushbutton Actuator Style:Double Headed - Rectangular; Actuator / Cap Colour:Green, Red; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 41T1965
Product Name Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter
Switching Mechanism Double Pole, Single Throw (DPST); DPST
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB11BV-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Pushbutton - 4732251 - Radwell International
Allen-Bradley / Rockwell Automation
View Details