SCHURTER Inc Pushbutton Switch, Dpdt, 16A, 230V; Product Range Schurter 4431.1011

Description
PUSHBUTTON SWITCH, DPDT, 16A, 230V; Product Range:UP1 Series; Contact Configuration:DPST; Switch Operation:-; Pushbutton Actuator Style:Double Headed - Rectangular; Actuator / Cap Colour:Green, Red; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, DPDT, 16A, 230V; Product Range:UP1 Series; Contact Configuration:DPST; Switch Operation:-; Pushbutton Actuator Style:Double Headed - Rectangular; Actuator / Cap Colour:Green, Red; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Dpdt, 16A, 230V; Product Range Schurter - 41T1945 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Dpdt, 16A, 230V; Product Range Schurter
41T1945
Pushbutton Switch, Dpdt, 16A, 230V; Product Range Schurter 41T1945
PUSHBUTTON SWITCH, DPDT, 16A, 230V; Product Range:UP1 Series; Contact Configuration:DPST; Switch Operation:-; Pushbutton Actuator Style:Double Headed - Rectangular; Actuator / Cap Colour:Green, Red; Contact Current AC Max:16A RoHS Compliant: Yes

PUSHBUTTON SWITCH, DPDT, 16A, 230V; Product Range:UP1 Series; Contact Configuration:DPST; Switch Operation:-; Pushbutton Actuator Style:Double Headed - Rectangular; Actuator / Cap Colour:Green, Red; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
4431.1011
Pushbutton Switches 4431.1011
Pushbutton Switches UV PROTECTION SWITCH PUSH BUTTON 230V50HZ

Pushbutton Switches UV PROTECTION SWITCH PUSH BUTTON 230V50HZ

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 41T1945 4431.1011
Product Name Pushbutton Switch, Dpdt, 16A, 230V; Product Range Schurter Pushbutton Switches
Switching Mechanism Double Pole, Single Throw (DPST); DPST Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Contact Block 800F PB - 800F-BX01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Terminal Type Screw Contact Block
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details