The PSE with cable piezo switch is a normally open momentary switch with ring illumination, designed for IP67/68 and IP69K environments. It features a stainless steel 1.4462 housing, a polyamide illuminated ring, and a 15 m PUR cable. RGB illumination supports flexible input voltage from 5 to 28 VDC with a maximum current consumption of 16.5 mA per color at 5 VDC. The switch operates over a temperature range of -40 to 85 °C, has a mechanical lifetime of 20 million actuations, and withstands a maximum switching voltage of 60 VDC. It complies with IEC 60529 for IP ratings and DIN 40050-9 for IP69K. Electromagnetic compatibility meets directives 2014/30/EU, and safety standards include IEC/UL 62368-1 and RoHS 2011/65/EU.
Description
Unique Selling Proposition
Characteristics
| SCHURTER Inc | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | PSE with cable |
| Product Name | Piezo Switch N.O. |
| Switch Function | Momentary Contact |
| Features | Has CE Certification; Is UL listed; Illuminated Switch; RoHS |
| Max. Actuating Force | 0.7 lbs (0.3059 kg) |