The SDK is a momentary action printmount switch with a 7.5 mm stroke, designed for PCB mounting in industrial applications. It features a thermoplastic (PC) housing, silver or gold-plated silver contacts, and an actuating force of 3-5 N with a travel of 2.4 ± 0.3 mm. The switch supports switching currents up to 2 A AC or 1.2 A DC at 48 VAC/DC, with a lifetime exceeding 100,000 operations under rated load and 200,000 operations mechanically. It meets IP40 ingress protection, has an insulation resistance greater than 1000 MΩ, and operates from -40 °C to 85 °C. The switch complies with IEC/UL 62368-1, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) 1907/2006. An optional retaining bracket is available separately.
Description
Unique Selling Proposition
| SCHURTER Inc | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | SDK |
| Product Name | Printmount Switch, Medium Stroke, 7.5 mm |
| Switch Function | Momentary Contact |
| Features | Is UL listed; RoHS |
| Max. Actuating Force | 0.7 to 1.1 lbs (0.3059 to 0.5098 kg) |
| Max Current Rating | 0.0800 to 2 amps |