Capacitive switch designed for invisible installation behind non-conductive materials such as glass, plastic, or wood, with water and wiping tolerance, no moving parts, and fully potted for harsh environments. Available in CHS1, CHS2, and CHS3 variants with mounting depths suited for compact designs and supplied with 3M Adhesive Transfer Tape 468MP. Operates from 5 to 28 VDC, with a temperature range of -40 to 85 °C and a lifetime exceeding 100 million actuations. Complies with CE, UKCA, RoHS 2011/65/EU, and REACH regulations. The CHS1 variant features a non-illuminated open collector output (30 mA, 100 VDC), CHS2 provides area illumination with an OptoMOS relay (100 mA, 60 VDC), and CHS3 offers area illumination with a MOS FET output (2 A, 40 VDC). All variants support multicolor LED illumination with red, green, and blue LEDs, each rated at 20 mA and forward voltages of 2.1 V, 3.0 V, and 3.1 V respectively.
Description
Unique Selling Proposition
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | CHS |
| Product Name | Capacitive switch |
| Features | Has CE Certification; Illuminated Switch; RoHS |