The MCS 30 is a momentary metal switch with ring illumination, designed for harsh environments with IP65 protection and IK05 impact resistance. It has a flat front design, aluminum or stainless steel housing, and zinc die-cast or stainless steel actuator. Switching occurs at up to 48 VDC and 125 mA, with a rated capacity of 1.2 W. Multicolor illumination requires 5-28 VDC, consuming 4.8-16.5 mA. Actuating force is 3.7 N and travel is 0.4 mm, with a life of 1 million cycles. Operating and storage temperatures are -20 to 60 °C. It complies with RoHS 2011/65/EU and REACH, and meets IEC/UL 62368-1. Mounting uses a nut with included gasket, and front panel drilling requires a Ø30+0.2 mm hole.
Description
Unique Selling Proposition
Characteristics
| SCHURTER Inc | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | MCS 30 |
| Product Name | Metal Switch Short Stroke Ring Illuminated |
| Switch Function | Momentary Contact |
| Features | Is UL listed; Illuminated Switch; RoHS |
| Max. Actuating Force | 0.8 lbs (0.3772 kg) |
| Max Current Rating | 0.1250 amps |
| Max DC Voltage Rating | 48 volts |