The Piezo Switch N.O. PSE NO 30 from SCHURTER Inc. is designed for momentary switching applications with a supply voltage range of 5 to 28 VDC for RGB configurations and 12/24 VDC for ring illumination. It features a high reliability with a lifetime exceeding 20 million actuations and is suitable for harsh environments, boasting an IP67 and IP69K protection rating. The switch is available in various housing materials, including aluminum and stainless steel, and offers multiple design options such as illumination types (point or ring) and color configurations (RGB or RGY). The actuating force is limited to 3 N, and it operates effectively within a temperature range of -40 to 85 °C. The product is compliant with various international standards, making it suitable for industrial applications.
Description
Unique Selling Proposition
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | PSE NO 30 |
| Product Name | Piezo Switch N.O. |
| Switch Function | Momentary Contact |
| Features | Has CE Certification; Is UL listed; Illuminated Switch; RoHS |
| Max. Actuating Force | 0.7 lbs (0.3059 kg) |