SCHURTER Inc Piezo Switch N.O. PSE NO 24

Description
Description Available in version Standard, lettered, with Point Illumination or Ring Illumination RGB, RGY: flexible input voltage from 5 - 28 VDC at constant brightness With color combination RGB and RGY 7 possible colors with RGB configuration 3 possible colors with RGY configuration Pins / Wire / Crimp Terminal male / Cable with Faston Unique Selling Proposition Variety of design options regarding size, colour, shape, connection or lettering High reliability, long lifetime with more than 20 mill. actuations With RGB or RGY ring illumination Characteristics Housing material types: aluminum or stainless steel, ring illuminated version additionally made of polyamide For use in harsh environments, both indoors and outdoors (see technical data) Other versions on request Switch for longer switching signal duration, type: PSE IV Switch for explosion proof applications, type: PSE EX Switch with enhanced vandal proof protection, type: PSE HI
Request a Quote Datasheet
Description
Description Available in version Standard, lettered, with Point Illumination or Ring Illumination RGB, RGY: flexible input voltage from 5 - 28 VDC at constant brightness With color combination RGB and RGY 7 possible colors with RGB configuration 3 possible colors with RGY configuration Pins / Wire / Crimp Terminal male / Cable with Faston Unique Selling Proposition Variety of design options regarding size, colour, shape, connection or lettering High reliability, long lifetime with more than 20 mill. actuations With RGB or RGY ring illumination Characteristics Housing material types: aluminum or stainless steel, ring illuminated version additionally made of polyamide For use in harsh environments, both indoors and outdoors (see technical data) Other versions on request Switch for longer switching signal duration, type: PSE IV Switch for explosion proof applications, type: PSE EX Switch with enhanced vandal proof protection, type: PSE HI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Switch N.O. - PSE NO 24 - SCHURTER Inc
Santa Rosa, CA, United States
Piezo Switch N.O.
PSE NO 24
Piezo Switch N.O. PSE NO 24
Description Available in version Standard, lettered, with Point Illumination or Ring Illumination RGB, RGY: flexible input voltage from 5 - 28 VDC at constant brightness With color combination RGB and RGY 7 possible colors with RGB configuration 3 possible colors with RGY configuration Pins / Wire / Crimp Terminal male / Cable with Faston Unique Selling Proposition Variety of design options regarding size, colour, shape, connection or lettering High reliability, long lifetime with more than 20 mill. actuations With RGB or RGY ring illumination Characteristics Housing material types: aluminum or stainless steel, ring illuminated version additionally made of polyamide For use in harsh environments, both indoors and outdoors (see technical data) Other versions on request Switch for longer switching signal duration, type: PSE IV Switch for explosion proof applications, type: PSE EX Switch with enhanced vandal proof protection, type: PSE HI

Description

  • Available in version Standard, lettered, with Point Illumination or Ring Illumination
  • RGB, RGY: flexible input voltage from 5 - 28 VDC at constant brightness
  • With color combination RGB and RGY
  • 7 possible colors with RGB configuration
  • 3 possible colors with RGY configuration
  • Pins / Wire / Crimp Terminal male / Cable with Faston

Unique Selling Proposition

  • Variety of design options regarding size, colour, shape, connection or lettering
  • High reliability, long lifetime with more than 20 mill. actuations
  • With RGB or RGY ring illumination

Characteristics

  • Housing material types: aluminum or stainless steel, ring illuminated version additionally made of polyamide
  • For use in harsh environments, both indoors and outdoors (see technical data)

Other versions on request

  • Switch for longer switching signal duration, type: PSE IV
  • Switch for explosion proof applications, type: PSE EX
  • Switch with enhanced vandal proof protection, type: PSE HI
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Pushbutton Switches
Product Number PSE NO 24
Product Name Piezo Switch N.O.
Switch Function Momentary Contact
Features Has CE Certification; Is UL listed; Illuminated Switch; RoHS
Max. Actuating Force 0.7 lbs (0.3059 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.2903.000-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
Pushbutton Switches - 0041.9141.7107-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers