The CPS is a capacitive touch switch with a stainless steel housing and an actuator surface of either scratch-resistant ceramics for area illumination or stainless steel for ring illumination. It offers momentary (NO) or latching switch functions, with multicolor LED illumination supported by 8-wire connections (4 wires for single-color variants). The switch operates from a 5-28 VDC supply, handles a maximum switching current of 100 mA, and has a galvanically isolated OptoMOS relay output. It provides IP67 ingress protection and IK09 impact resistance, with an operating temperature range of -40 to 60 °C and a lifetime of 5 million actuations. Wires are 26 AWG (0.128 mm²) and 200 mm in standard length. The housing is connected to ground, and the device is not suitable for wet environments.
Description
Unique Selling Proposition
Characteristics
Important information - The CPS is not suitable for use in sanitary or other applications exposed to water or other liquids. - The housing is connected to gnd.
| SCHURTER Inc | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | CPS |
| Product Name | Capacitive switch |
| Switch Function | Momentary Contact |
| Terminal Type | Wire Leads |
| Features | Has CE Certification; Is UL listed; Illuminated Switch; RoHS |