SCHURTER Inc Pushbutton Switches 4833.223

Description
Pushbutton Switches AUDIO SOCKET 6.3MM 2P PCB
Description
Pushbutton Switches AUDIO SOCKET 6.3MM 2P PCB
Datasheet
Datasheet Summary
Powered by GS/AI

The product 4833.2230 is a 2-pole audio socket designed for PCB mounting with solder terminals. It features a diameter of 6.3 mm and is suitable for audio signal transfer. The switch is rated for 1 A at both 30 VDC and 30 VAC, ensuring compatibility with various audio applications. It has a dielectric strength of 500 VDC and an insulation resistance greater than 50 MΩ at 500 VDC, which contributes to its reliability in electrical performance. The operating temperature range is from -20 °C to 70 °C, making it versatile for different environments. The product is designed for a lifetime of 5000 insertions, indicating durability for repeated use. It complies with RoHS and REACH regulations, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The product 4833.2230 is a 2-pole audio socket designed for PCB mounting with solder terminals. It features a diameter of 6.3 mm and is suitable for audio signal transfer. The switch is rated for 1 A at both 30 VDC and 30 VAC, ensuring compatibility with various audio applications. It has a dielectric strength of 500 VDC and an insulation resistance greater than 50 MΩ at 500 VDC, which contributes to its reliability in electrical performance. The operating temperature range is from -20 °C to 70 °C, making it versatile for different environments. The product is designed for a lifetime of 5000 insertions, indicating durability for repeated use. It complies with RoHS and REACH regulations, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4833.223 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
4833.223
Pushbutton Switches 4833.223
Pushbutton Switches AUDIO SOCKET 6.3MM 2P PCB

Pushbutton Switches AUDIO SOCKET 6.3MM 2P PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
4833.2230
Pushbutton Switches 4833.2230
Pushbutton Switches AUDIO SOCKET 6.3MM 2P PCB

Pushbutton Switches AUDIO SOCKET 6.3MM 2P PCB

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number 4833.223
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
Push Button Switches - 1-2213766-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details