The PSE IV 16 is a piezo switch designed for prolonged signal duration, suitable for harsh indoor and outdoor environments. It features a mounting diameter of 16.2 mm and is assembled with a nut. The housing is made of aluminum anodized or stainless steel, with an actuating force of no more than 3 N and a switching capacity of 1 A at 32/48 VAC/DC. It offers a lifetime of 20 million actuations, an IP67 and IP69K protection rating, and operates within a temperature range of -20 to 60 °C. The switch has a non-illuminated design, momentary function, and a minimum closing impulse duration of 15 seconds, extendable to 50 seconds on request. Connections include flexible wires, crimp terminals, or Faston terminals.
Description
Unique Selling Proposition
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | PSE IV 16 |
| Product Name | Piezo Switch Prolonged Signal |
| Switch Function | Momentary Contact |
| Features | Is UL listed; RoHS |
| Max. Actuating Force | 0.7 lbs (0.3059 kg) |