SCHURTER Inc Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter 4431.1028

Description
PUSHBUTTON SWITCH, DPDT, 16A, 115V; Product Range:-; Contact Configuration:DPDT; Switch Operation:-; Contact Current AC Max:16A; Contact Voltage VAC:115V; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, DPDT, 16A, 115V; Product Range:-; Contact Configuration:DPDT; Switch Operation:-; Contact Current AC Max:16A; Contact Voltage VAC:115V; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter - 41T1961 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter
41T1961
Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter 41T1961
PUSHBUTTON SWITCH, DPDT, 16A, 115V; Product Range:-; Contact Configuration:DPDT; Switch Operation:-; Contact Current AC Max:16A; Contact Voltage VAC:115V; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated RoHS Compliant: Yes

PUSHBUTTON SWITCH, DPDT, 16A, 115V; Product Range:-; Contact Configuration:DPDT; Switch Operation:-; Contact Current AC Max:16A; Contact Voltage VAC:115V; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - 4431.1028 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
4431.1028
Pushbutton Switches 4431.1028
Pushbutton Switches UV PROTECTION SWITCH PUSH BUTTON 115V50HZ

Pushbutton Switches UV PROTECTION SWITCH PUSH BUTTON 115V50HZ

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 41T1961 4431.1028
Product Name Pushbutton Switch, Dpdt, 16A, 115V; Product Range Schurter Pushbutton Switches
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364571-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
3 suppliers
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLMGN/501 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details