The UB15KKW015F-FF is a low-profile, illuminated pushbutton switch with a square cap and PCB mount terminals, featuring a white super bright LED for full-face illumination and gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It has a momentary ON-(ON) circuit with latchdown mechanism, providing tactile and visual status indication. The housing and base are made of glass fiber reinforced polyamide and liquid crystal polymer, rated UL94V-0. Operating temperature ranges from -25°C to +50°C for illuminated models. Mechanical life is rated at 1,000,000 operations for momentary action, and electrical life at 200,000 operations for gold contacts. Contact resistance is 100 milliohms maximum, with insulation resistance of 200 megohms minimum. The switch is not UL-recognized unless ordered with marking.
Low Profile Pushbutton Switches
LOW PROFILE PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
SWITCH, PUSHBUTTON, LIGHTED, LOW-PROFILE, SPDT, SNAP-IN, ON-(ON), GREEN LED
Pushbutton Switches SPDT ON-(ON) GREEN
SWITCH PUSHBUTTON SPDT 5A 125V
SWITCH, PUSHBUTTON, ILLUMINATED, SPDT, 0.1A, 28V, GREEN; Product Range:UB Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Green; Contact Current AC Max:5A RoHS Compliant: Yes
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB15KKW015F-FF | UB15KKW015F-FF | 2300-UB15KKW015F-FF | 360-2104-ND | 70192183 | UB15KKW015F-FF | UB15KKW015F-FF | 11X4025 |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | SWITCH, PUSHBUTTON, LIGHTED, LOW-PROFILE, SPDT, SNAP-IN, ON-(ON), GREEN LED | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Illuminated, Spdt, 0.1A, 28V, Green; Product Range Nkk Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | On-(On) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals | |||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS | RoHS |