The YB series Short Body Pushbuttons are snap-in or bushing-mount pushbuttons with SPDT or DPDT circuits, available with silver or gold contacts rated for 3A at 125/250V AC or 0.4VA at 28V AC/DC maximum. The housing is glass fiber reinforced polyamide (UL94V-0), with an optional IP65-rated panel seal for dust and splash protection. Mechanical life is 1,000,000 operations for momentary circuits and 200,000 for maintained circuits. The switch includes tactile feedback, latchdown functionality, and epoxy-sealed terminals. Illuminated versions offer LED or incandescent lamps with selectable colors and lens options. Part number YB26NKW01-5F-JB is not explicitly listed, but the series features described apply to all variants.
YB15Y020
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In
SHORT BODY PUSHBUTTON
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches SHORT BODY PSHBUTTON ILLMNTD/PANEL MNT
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB26NKW01-5F-JB | YB26NKW01-5F-JB-ND | 2300-YB26NKW01-5F-JB | YB26NKW01-5F-JB | YB26NKW01-5F-JB | YB26NKW01-5F-JB |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |