The YB series is a short body pushbutton switch with a glass fiber reinforced polyamide housing and stainless steel frame, available in sealed (IP65) and nonsealed versions. It offers SPDT or DPDT configurations with silver contacts rated for 3A at 125/250V AC or 3A at 30V DC, and gold contacts rated for 0.4VA max at 28V AC/DC. Mechanical life is 1,000,000 operations for momentary, 200,000 for maintained circuits. Nominal operating force is 1.47N for single pole nonsealed and 2.75N for double pole nonsealed. Total travel is 3.0mm. Illuminated variants include super bright LEDs in white, green, blue, red, and amber. The switch complies with UL94V-0 and is UL/CSA recognized when ordered with markings. Terminals are solder or quick connect. The exact part number YB26WSKW01-FB is not listed.
YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Front
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches DPDT ON-ON GRN SQR SILVER W/ PANEL SEAL
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB26WSKW01-FB | 2300-YB26WSKW01-FB | YB26WSKW01-FB | YB26WSKW01-FB-ND | YB26WSKW01-FB | YB26WSKW01-FB |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |