Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106A20-33S

Description
Connectors Mil-Qualified, Circular Body, All
Request a Quote Datasheet
Description
Connectors Mil-Qualified, Circular Body, All
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106A20-33S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106A20-33S
Connectors Mil-Qualified, Circular Body, All MS3106A20-33S
Connectors Mil-Qualified, Circular Body, All

Connectors Mil-Qualified, Circular Body, All

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106A20-33S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A20-33S
MIL Spec Connector - MIL-DTL 5015, I MS3106A20-33S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A20-33S
MIL Spec Connector - MIL-DTL 5015, I MS3106A20-33S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A20-33S
MIL Spec Connector - MIL-DTL 5015, I MS3106A20-33S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3106A20-33S - PEI-Genesis
Philadelphia, PA, United States
ER 11C 11#16 SKT PLUG

ER 11C 11#16 SKT PLUG

Buy Now
Circular Connector Assemblies - 339-MS3106A20-33S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106A20-33S-ND
Circular Connector Assemblies 339-MS3106A20-33S-ND
11 Position Circular Connector Plug, Female Sockets Solder Cup

11 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Plug Size 20, 11 Position, Cable; Military Specification Amphenol Industrial - 96J8753 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 11 Position, Cable; Military Specification Amphenol Industrial
96J8753
Circular Connector Plug Size 20, 11 Position, Cable; Military Specification Amphenol Industrial 96J8753
CIRCULAR CONNECTOR PLUG SIZE 20, 11 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 11 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 93C9727 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
93C9727
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 93C9727
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106A20-33S MS3106A20-33S MS3106A20-33S Amphenol MS3106A20-33S 339-MS3106A20-33S-ND 96J8753 93C9727
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Plug Size 20, 11 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details