ITT Cannon Connectors Mil-Qualified, Circular Body, All MS3102R14S-9S

Description
MIL 5015 BX MNT RECP 2#16S SKT 024248-0026 R
Request a Quote Datasheet
Description
MIL 5015 BX MNT RECP 2#16S SKT 024248-0026 R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3102R14S-9S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102R14S-9S
Connectors Mil-Qualified, Circular Body, All MS3102R14S-9S
MIL 5015 BX MNT RECP 2#16S SKT 024248-0026 R

MIL 5015 BX MNT RECP 2#16S SKT 024248-0026 R

Buy Now
 - ITT Cannon MS3102R14S-9S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN RECP BOX

ER 2C 2#16S PIN RECP BOX

Buy Now
Circular Conn, Rcpt, 14S-9, Box Mount; Military Specification Itt Cannon - 13AC0068 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-9, Box Mount; Military Specification Itt Cannon
13AC0068
Circular Conn, Rcpt, 14S-9, Box Mount; Military Specification Itt Cannon 13AC0068
CIRCULAR CONN, RCPT, 14S-9, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-9, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon - 24C9675 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon
24C9675
Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon 24C9675
CIRCULAR CONNECTOR, RCPT, 14S-9, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-9, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102R14S-9S ITT Cannon MS3102R14S-9S 13AC0068
Product Name Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 14S-9, Box Mount; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Male Terminator - SALE-TE75 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details