ITT Cannon Circular Connector Assemblies MS3102R14S-5P

Description
ER 5C 5#16S PIN RECP BOX
Request a Quote Datasheet
Description
ER 5C 5#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R14S-5P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S PIN RECP BOX

ER 5C 5#16S PIN RECP BOX

Buy Now
Circular Connector Assemblies - 1003-MS3102R14S-5P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3102R14S-5P-ND
Circular Connector Assemblies 1003-MS3102R14S-5P-ND
MS3102R14S-5P

MS3102R14S-5P

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3102R14S-5P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102R14S-5P
Connectors Mil-Qualified, Circular Body, All MS3102R14S-5P
MIL 5015 BOX MNT RECPT 5# 16S PIN

MIL 5015 BOX MNT RECPT 5# 16S PIN

Buy Now
Socket, Fixed, 5Way; Military Specification Itt Cannon - 14J4458 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Fixed, 5Way; Military Specification Itt Cannon
14J4458
Socket, Fixed, 5Way; Military Specification Itt Cannon 14J4458
SOCKET, FIXED, 5WAY; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-5; RoHS Compliant: No

SOCKET, FIXED, 5WAY; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-5; RoHS Compliant: No

Supplier's Site
Connector Circular Box Mount Receptacle 05Ct Pin Itt Cannon - 50AJ5189 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 05Ct Pin Itt Cannon
50AJ5189
Connector Circular Box Mount Receptacle 05Ct Pin Itt Cannon 50AJ5189
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 05CT PIN

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 05CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R14S-5P 1003-MS3102R14S-5P-ND MS3102R14S-5P 14J4458 50AJ5189
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Socket, Fixed, 5Way; Military Specification Itt Cannon Connector Circular Box Mount Receptacle 05Ct Pin Itt Cannon
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 200 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products