ER 7C 7#12 PIN RECP BOX
Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1021685-MS3102E20-15
Packaging: Bulk
Number of Positions: 7
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Voltage Rating: 500VAC, 700VDC
Current Rating: 41A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 20-15
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
MIL 5015 BOX MNT RECPT 7# 12 PIN
CIRCULAR CONNECTOR, RCPT, 20-15, FLANGE; Military Specification:MIL-DT
| PEI-Genesis | Win Source Electronics | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3102E20-15P | 1021685-MS3102E20-15P | 1003-MS3102E20-15P-ND | MS3102E20-15P | 90B7717 |
| Product Name | Circular Connectors - MS3102E20-15P | Circular Connector Assemblies | Connectors Circular, Harsh Environment | Circular Connector, Rcpt, 20-15, Flange; Military Specification Itt Cannon | |
| Gender | Female / Jack | ||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Termination | Solder Cup | ||||
| Mounting | Panel Mount, Flange | Free Hanging (In-Line); Panel Mount |