CONNECTOR
ER 8C 6#12 2#0 SKT PLUG
Circular MIL Spec Connector 8P Sz 32 Skt Solder Straight Cable Plug Product overview: MS3106E32-15S from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-MS3106E32-15S can be used for catalog matching and distributor lookup.
Win Source Part Number: 1224838-MS3106E32-15
Category: Connectors, Interconnects>Circul
Series: MIL-5015 Type
Number of Positions: 8
Color: Olive Drab
Features: Backshell, Cable Clamp, Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 32-15
Contact Finish - Mating: Silver
Cable Opening: 1.156" (29.36mm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): MS3106E-32-15S; MS3106E3215S;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AMS3106E32-15S,MS310
Base Product Number: MS3106E32
RoHS Status: RoHS non-compliant
Primary Material: Metal
Connectors Mil-Qualified, Circular Body, All
CIRCULAR CONNECTOR PLUG, SIZE 32, 8 POSITION, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106E32-15S | Amphenol MS3106E32-15S | 378-MS3106E32-15S | 1224838-MS3106E32-15S | MS3106E32-15S | 96J9273 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Electronic Connector | Connectors, Interconnects - Circular Connectors | Connectors Mil-Qualified, Circular Body, All | Circular Connector Plug, Size 32, 8 Position, Cable; Military Specification Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Gender | Male / Plug | |||||
| Current Rating | 23.0 to 150.0 amps | |||||
| Termination | Solder Cup |