Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106A20-33P

Description
Connectors Mil-Qualified, Circular Body, All
Request a Quote Datasheet
Description
Connectors Mil-Qualified, Circular Body, All
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106A20-33P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106A20-33P
Connectors Mil-Qualified, Circular Body, All MS3106A20-33P
Connectors Mil-Qualified, Circular Body, All

Connectors Mil-Qualified, Circular Body, All

Buy Now
 - Amphenol MS3106A20-33P - PEI-Genesis
Philadelphia, PA, United States
ER 11C 11#16 PIN PLUG

ER 11C 11#16 PIN PLUG

Buy Now
Circular Connector Assemblies - 339-MS3106A20-33P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106A20-33P-ND
Circular Connector Assemblies 339-MS3106A20-33P-ND
11 Position Circular Connector Plug, Male Pins Solder Cup

11 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL 5015, I - MS3106A20-33P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A20-33P
MIL Spec Connector - MIL-DTL 5015, I MS3106A20-33P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A20-33P
MIL Spec Connector - MIL-DTL 5015, I MS3106A20-33P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A20-33P
MIL Spec Connector - MIL-DTL 5015, I MS3106A20-33P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A20-33P
MIL Spec Connector - MIL-DTL 5015, I MS3106A20-33P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 20, 11 Position, Cable; Military Specification Amphenol Industrial - 72C8031 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 11 Position, Cable; Military Specification Amphenol Industrial
72C8031
Circular Connector Plug Size 20, 11 Position, Cable; Military Specification Amphenol Industrial 72C8031
CIRCULAR CONNECTOR PLUG SIZE 20, 11 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 11 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Conn, Plug, 20-33, Cable; Military Specification Amphenol Industrial - 76J3190 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-33, Cable; Military Specification Amphenol Industrial
76J3190
Circular Conn, Plug, 20-33, Cable; Military Specification Amphenol Industrial 76J3190
CIRCULAR CONN, PLUG, 20-33, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-33, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 48T3107 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
48T3107
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 48T3107
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106A20-33P Amphenol MS3106A20-33P 339-MS3106A20-33P-ND MS3106A20-33P 72C8031 48T3107
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 20, 11 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.2206 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-5317/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers