Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3102E10SL-3P

Description
Connectors Mil-Qualified, Circular Body, All
Request a Quote Datasheet
Description
Connectors Mil-Qualified, Circular Body, All
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3102E10SL-3P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102E10SL-3P
Connectors Mil-Qualified, Circular Body, All MS3102E10SL-3P
Connectors Mil-Qualified, Circular Body, All

Connectors Mil-Qualified, Circular Body, All

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3102E10SL-3P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E10SL-3P
MIL Spec Connector - MIL-DTL 5015, I MS3102E10SL-3P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 3C 3#16S PIN RECP

ER 3C 3#16S PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E10SL-3P
MIL Spec Connector - MIL-DTL 5015, I MS3102E10SL-3P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E10SL-3P
MIL Spec Connector - MIL-DTL 5015, I MS3102E10SL-3P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
 - Amphenol MS3102E10SL-3P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S PIN RECP

ER 3C 3#16S PIN RECP

Buy Now
Circular Connector Assemblies - 339-MS3102E10SL-3P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102E10SL-3P-ND
Circular Connector Assemblies 339-MS3102E10SL-3P-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Receptacle, Size 10Sl, 3 Position, Box; Military Specification Amphenol Industrial - 34H5256 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10Sl, 3 Position, Box; Military Specification Amphenol Industrial
34H5256
Circular Connector Receptacle, Size 10Sl, 3 Position, Box; Military Specification Amphenol Industrial 34H5256
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10SL, 3 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10SL, 3 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 25K7216 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
25K7216
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 25K7216
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site
connector,metal circ,box mount recept,no bkshl,size 10sl,3 #16 solder pin cont - 70143502 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box mount recept,no bkshl,size 10sl,3 #16 solder pin cont
70143502
connector,metal circ,box mount recept,no bkshl,size 10sl,3 #16 solder pin cont 70143502
Solder Contact, High-Grade Aluminum Alloy Shell, MS102E Box Mounted Receptacle Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Not threaded for a strain relief cable clamp. Applications include military ground support equipment, ordnance and shipboard installations.

Solder Contact, High-Grade Aluminum Alloy Shell, MS102E Box Mounted Receptacle Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
Applications include military ground support equipment, ordnance and shipboard installations.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102E10SL-3P MS3102E10SL-3P MS3102E10SL-3P Amphenol MS3102E10SL-3P 339-MS3102E10SL-3P-ND 34H5256 70143502
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Receptacle, Size 10Sl, 3 Position, Box; Military Specification Amphenol Industrial connector,metal circ,box mount recept,no bkshl,size 10sl,3 #16 solder pin cont
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Military Connector
Gender Female / Jack
Mounting Panel Mount Flanged
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 111177 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
MIL-DTL-24308 (D-Sub) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details