Microchip Technology, Inc. Precision Temperature-to-Voltage Converter TC1046

Description
The TC1046 is a linear output temperature sensor whose output voltage is directly proportional to measured temperature. The TC1046 can accurately measure temperature from -40C to +125C. The output voltage range for this device is typically 174 mV at -40C, 424 mV at 0C, 580 mV at +25C, and 1205 mV at +125C. A 6.25 mV/°C voltage slope allows for the wide temperature range. The TC1046 is packaged in space saving 3-Pin SOT-23B package, making it ideal for space critical applications. Additional Features Supply Voltage Range: 2.7V to 4.4V Wide Temperature Measurement Range: -40 o C to +125 o C High Temperature Converter Accuracy: ± 2 o C, Max, at 25C Linear Temperature Slope: 6.25 mV/o C Very Low Supply Current: 35uA Typical AEC-Q100 Qualified Grade 1
Datasheet
Description
The TC1046 is a linear output temperature sensor whose output voltage is directly proportional to measured temperature. The TC1046 can accurately measure temperature from -40C to +125C. The output voltage range for this device is typically 174 mV at -40C, 424 mV at 0C, 580 mV at +25C, and 1205 mV at +125C. A 6.25 mV/°C voltage slope allows for the wide temperature range. The TC1046 is packaged in space saving 3-Pin SOT-23B package, making it ideal for space critical applications. Additional Features Supply Voltage Range: 2.7V to 4.4V Wide Temperature Measurement Range: -40 o C to +125 o C High Temperature Converter Accuracy: ± 2 o C, Max, at 25C Linear Temperature Slope: 6.25 mV/o C Very Low Supply Current: 35uA Typical AEC-Q100 Qualified Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Temperature-to-Voltage Converter - TC1046 - Microchip Technology, Inc.
Chandler, AZ, United States
Precision Temperature-to-Voltage Converter
TC1046
Precision Temperature-to-Voltage Converter TC1046
The TC1046 is a linear output temperature sensor whose output voltage is directly proportional to measured temperature. The TC1046 can accurately measure temperature from -40C to +125C. The output voltage range for this device is typically 174 mV at -40C, 424 mV at 0C, 580 mV at +25C, and 1205 mV at +125C. A 6.25 mV/°C voltage slope allows for the wide temperature range. The TC1046 is packaged in space saving 3-Pin SOT-23B package, making it ideal for space critical applications. Additional Features Supply Voltage Range: 2.7V to 4.4V Wide Temperature Measurement Range: -40 o C to +125 o C High Temperature Converter Accuracy: ± 2 o C, Max, at 25C Linear Temperature Slope: 6.25 mV/o C Very Low Supply Current: 35uA Typical AEC-Q100 Qualified Grade 1

The TC1046 is a linear output temperature sensor whose output voltage is directly proportional to measured temperature. The TC1046 can accurately measure temperature from -40C to +125C. The output voltage range for this device is typically 174 mV at -40C, 424 mV at 0C, 580 mV at +25C, and 1205 mV at +125C. A 6.25 mV/°C voltage slope allows for the wide temperature range. The TC1046 is packaged in space saving 3-Pin SOT-23B package, making it ideal for space critical applications.

Additional Features

    • Supply Voltage Range: 2.7V to 4.4V
    • Wide Temperature Measurement Range: -40 o C to +125 o C
    • High Temperature Converter Accuracy: ± 2 o C, Max, at 25C
    • Linear Temperature Slope: 6.25 mV/o C
    • Very Low Supply Current: 35uA Typical
    • AEC-Q100 Qualified Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Signal Converters
Product Number TC1046
Product Name Precision Temperature-to-Voltage Converter
Form Factor ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Power Supply Connection Module for DIN Rail Power Bus - DSCP70 - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor DIN Rail
Outputs Analog Voltage Output
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details