Microchip Technology, Inc. Precision Temperature-to-Voltage Converter TC1047

Description
The TC1047 is a linear output temperature sensor whose output voltage is directly proportional to measured temperature. The TC1047 can accurately measure temperature from -40C to +125C. For the TC1047, the output voltage range is typically 100mV at -40C, 500mV at 0C, 750mV at +25C, and 1.75V at +125C. A 10mV/¢XC voltage slope allows for the wide temperature range. The TC1047 is packaged in space saving 3-Pin SOT-23B packages, making them ideal for space critical applications. Additional Features Supply Voltage Range: 2.7V to 4.4V Wide Temperature Measurement Range: -40 o C to +125 o C High Temperature Converter Accuracy: 2 o C, Max, at 25C Linear Temperature Slope .................... ............... 10mV/°C Very Low Supply Current .................... .........35uA Typical
Datasheet
Description
The TC1047 is a linear output temperature sensor whose output voltage is directly proportional to measured temperature. The TC1047 can accurately measure temperature from -40C to +125C. For the TC1047, the output voltage range is typically 100mV at -40C, 500mV at 0C, 750mV at +25C, and 1.75V at +125C. A 10mV/¢XC voltage slope allows for the wide temperature range. The TC1047 is packaged in space saving 3-Pin SOT-23B packages, making them ideal for space critical applications. Additional Features Supply Voltage Range: 2.7V to 4.4V Wide Temperature Measurement Range: -40 o C to +125 o C High Temperature Converter Accuracy: 2 o C, Max, at 25C Linear Temperature Slope .................... ............... 10mV/°C Very Low Supply Current .................... .........35uA Typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Temperature-to-Voltage Converter - TC1047 - Microchip Technology, Inc.
Chandler, AZ, United States
Precision Temperature-to-Voltage Converter
TC1047
Precision Temperature-to-Voltage Converter TC1047
The TC1047 is a linear output temperature sensor whose output voltage is directly proportional to measured temperature. The TC1047 can accurately measure temperature from -40C to +125C. For the TC1047, the output voltage range is typically 100mV at -40C, 500mV at 0C, 750mV at +25C, and 1.75V at +125C. A 10mV/¢XC voltage slope allows for the wide temperature range. The TC1047 is packaged in space saving 3-Pin SOT-23B packages, making them ideal for space critical applications. Additional Features Supply Voltage Range: 2.7V to 4.4V Wide Temperature Measurement Range: -40 o C to +125 o C High Temperature Converter Accuracy: 2 o C, Max, at 25C Linear Temperature Slope .................... ............... 10mV/°C Very Low Supply Current .................... .........35uA Typical

The TC1047 is a linear output temperature sensor whose output voltage is directly proportional to measured temperature. The TC1047 can accurately measure temperature from -40C to +125C. For the TC1047, the output voltage range is typically 100mV at -40C, 500mV at 0C, 750mV at +25C, and 1.75V at +125C. A 10mV/¢XC voltage slope allows for the wide temperature range. The TC1047 is packaged in space saving 3-Pin SOT-23B packages, making them ideal for space critical applications.

Additional Features

    • Supply Voltage Range: 2.7V to 4.4V
    • Wide Temperature Measurement Range: -40 o C to +125 o C
    • High Temperature Converter Accuracy: 2 o C, Max, at 25C
    • Linear Temperature Slope ................................... 10mV/°C
    • Very Low Supply Current .............................35uA Typical
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Signal Converters
Product Number TC1047
Product Name Precision Temperature-to-Voltage Converter
Form Factor ['DICE', 'WAFER', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Charge/CCLD Converter 1mV/pC - -2647-A-PTO- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-01 - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details