Microchip Technology, Inc. Precision Temperature-to-Voltage Converter TC1047A

Description
The TC1047A is a linear output temperature sensor whose output voltage is directly proportional to measured temperature. The TC1047A can accurately measure temperature from -40C to +125C. For the TC1047A, the output voltage range is typically 100mV at -40C, 500mV at 0C, 750mV at +25C, and 1.75V at +125C. A 10mV/°C voltage slope allows for the wide temperature range. The TC1047A is packaged in space saving 3-Pin SOT-23B packages, making them ideal for space critical applications. Additional Features Supply Voltage Range: 2.5V to 5.5V Wide Temperature Measurement Range: -40°C to +125°C High Temperature Converter Accuracy: ± 2°C, Max, at 25°C Linear Temperature Slope: 10mV/°C Very Low Supply Current: 35µA Typical AEC-Q100 Qualified Grade 1
Datasheet
Description
The TC1047A is a linear output temperature sensor whose output voltage is directly proportional to measured temperature. The TC1047A can accurately measure temperature from -40C to +125C. For the TC1047A, the output voltage range is typically 100mV at -40C, 500mV at 0C, 750mV at +25C, and 1.75V at +125C. A 10mV/°C voltage slope allows for the wide temperature range. The TC1047A is packaged in space saving 3-Pin SOT-23B packages, making them ideal for space critical applications. Additional Features Supply Voltage Range: 2.5V to 5.5V Wide Temperature Measurement Range: -40°C to +125°C High Temperature Converter Accuracy: ± 2°C, Max, at 25°C Linear Temperature Slope: 10mV/°C Very Low Supply Current: 35µA Typical AEC-Q100 Qualified Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Temperature-to-Voltage Converter - TC1047A - Microchip Technology, Inc.
Chandler, AZ, United States
Precision Temperature-to-Voltage Converter
TC1047A
Precision Temperature-to-Voltage Converter TC1047A
The TC1047A is a linear output temperature sensor whose output voltage is directly proportional to measured temperature. The TC1047A can accurately measure temperature from -40C to +125C. For the TC1047A, the output voltage range is typically 100mV at -40C, 500mV at 0C, 750mV at +25C, and 1.75V at +125C. A 10mV/°C voltage slope allows for the wide temperature range. The TC1047A is packaged in space saving 3-Pin SOT-23B packages, making them ideal for space critical applications. Additional Features Supply Voltage Range: 2.5V to 5.5V Wide Temperature Measurement Range: -40°C to +125°C High Temperature Converter Accuracy: ± 2°C, Max, at 25°C Linear Temperature Slope: 10mV/°C Very Low Supply Current: 35µA Typical AEC-Q100 Qualified Grade 1

The TC1047A is a linear output temperature sensor whose output voltage is directly proportional to measured temperature. The TC1047A can accurately measure temperature from -40C to +125C. For the TC1047A, the output voltage range is typically 100mV at -40C, 500mV at 0C, 750mV at +25C, and 1.75V at +125C. A 10mV/°C voltage slope allows for the wide temperature range. The TC1047A is packaged in space saving 3-Pin SOT-23B packages, making them ideal for space critical applications.

Additional Features

    • Supply Voltage Range: 2.5V to 5.5V
    • Wide Temperature Measurement Range: -40°C to +125°C
    • High Temperature Converter Accuracy: ± 2°C, Max, at 25°C
    • Linear Temperature Slope: 10mV/°C
    • Very Low Supply Current: 35µA Typical
    • AEC-Q100 Qualified Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Signal Converters
Product Number TC1047A
Product Name Precision Temperature-to-Voltage Converter
Form Factor ['DICE', 'WAFER', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
SCM7B32/33 Isolated Process Current/Voltage Input Module - SCM7B32/33-xx - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter; Current-to-Voltage Converter
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details