Lapp Tannehill 19011000 - LAPP EPIC® HB 6 Standard Hood - Top Entry - M20 OLF19011000

Description
This EPIC® HB 6 Standard Hood Connector by LAPP is a Metric M20 top entry solution with single lever bolts and an IP65 rating when in the mated condition. Order LAPP part number 19011000 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19011000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
This EPIC® HB 6 Standard Hood Connector by LAPP is a Metric M20 top entry solution with single lever bolts and an IP65 rating when in the mated condition. Order LAPP part number 19011000 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19011000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
19011000 - LAPP EPIC® HB 6 Standard Hood - Top Entry - M20 - OLF19011000 - Lapp Tannehill
Savage, MN, United States
19011000 - LAPP EPIC® HB 6 Standard Hood - Top Entry - M20
OLF19011000
19011000 - LAPP EPIC® HB 6 Standard Hood - Top Entry - M20 OLF19011000
This EPIC® HB 6 Standard Hood Connector by LAPP is a Metric M20 top entry solution with single lever bolts and an IP65 rating when in the mated condition. Order LAPP part number 19011000 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19011000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

This EPIC® HB 6 Standard Hood Connector by LAPP is a Metric M20 top entry solution with single lever bolts and an IP65 rating when in the mated condition. Order LAPP part number 19011000 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19011000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF19011000
Product Name 19011000 - LAPP EPIC® HB 6 Standard Hood - Top Entry - M20
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5310/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details