Lapp Tannehill 700654NP - LAPP EPIC® HB 10 - High Profile Double-Entry Surface Mount Base - NPT 1" - Dust Cover Included OLF700654NP

Description
LAPP's EPIC® HB 10 high profile double-entry surface mount base is a single lever connector with NPT 1" threading. Dust cover is included. Order LAPP part number 700654NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700654NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 10 high profile double-entry surface mount base is a single lever connector with NPT 1" threading. Dust cover is included. Order LAPP part number 700654NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700654NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
700654NP - LAPP EPIC® HB 10 - High Profile Double-Entry Surface Mount Base - NPT 1
Savage, MN, United States
700654NP - LAPP EPIC® HB 10 - High Profile Double-Entry Surface Mount Base - NPT 1" - Dust Cover Included
OLF700654NP
700654NP - LAPP EPIC® HB 10 - High Profile Double-Entry Surface Mount Base - NPT 1" - Dust Cover Included OLF700654NP
LAPP's EPIC® HB 10 high profile double-entry surface mount base is a single lever connector with NPT 1" threading. Dust cover is included. Order LAPP part number 700654NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700654NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

LAPP's EPIC® HB 10 high profile double-entry surface mount base is a single lever connector with NPT 1" threading. Dust cover is included. Order LAPP part number 700654NP today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700654NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF700654NP
Product Name 700654NP - LAPP EPIC® HB 10 - High Profile Double-Entry Surface Mount Base - NPT 1" - Dust Cover Included
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers