LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single side entry and PG 29 threading. PG hoods are provided with EPIC® SM/SP gland. Order LAPP part number 700544 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700544 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 29 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF700544 |
| Product Name | 700544 - LAPP EPIC® HB 10 High Profile Hood - Side Entry - PG 29 |
| Connector Type | Rectangular Connectors, Heavy Duty |