Lapp Tannehill 700602NP - LAPP EPIC® HB 10 - High Profile Single-Entry Surface Mount Base - NPT 3/4" - No Dust Cover Included OLF700602NP

Description
LAPP's EPIC® HB 10 high profile single-entry surface mount base is a single lever connector with NPT 3/4" threading. No dust cover included. Order LAPP part number 700602NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700602NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 10 high profile single-entry surface mount base is a single lever connector with NPT 3/4" threading. No dust cover included. Order LAPP part number 700602NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700602NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
700602NP - LAPP EPIC® HB 10 - High Profile Single-Entry Surface Mount Base - NPT 3/4
Savage, MN, United States
700602NP - LAPP EPIC® HB 10 - High Profile Single-Entry Surface Mount Base - NPT 3/4" - No Dust Cover Included
OLF700602NP
700602NP - LAPP EPIC® HB 10 - High Profile Single-Entry Surface Mount Base - NPT 3/4" - No Dust Cover Included OLF700602NP
LAPP's EPIC® HB 10 high profile single-entry surface mount base is a single lever connector with NPT 3/4" threading. No dust cover included. Order LAPP part number 700602NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700602NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 10 high profile single-entry surface mount base is a single lever connector with NPT 3/4" threading. No dust cover included. Order LAPP part number 700602NP today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700602NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF700602NP
Product Name 700602NP - LAPP EPIC® HB 10 - High Profile Single-Entry Surface Mount Base - NPT 3/4" - No Dust Cover Included
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products