Lapp Tannehill 100090 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Double-Entry - PG 16 - Dust Cover Included OLF100090

Description
LAPP's EPIC® HB 6 standard surface mount base is a PG 16 connector solution with a single lever and top double-entry. Dust cover included. Order LAPP part number 100090 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100090 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 standard surface mount base is a PG 16 connector solution with a single lever and top double-entry. Dust cover included. Order LAPP part number 100090 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100090 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
100090 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Double-Entry - PG 16 - Dust Cover Included - OLF100090 - Lapp Tannehill
Savage, MN, United States
100090 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Double-Entry - PG 16 - Dust Cover Included
OLF100090
100090 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Double-Entry - PG 16 - Dust Cover Included OLF100090
LAPP's EPIC® HB 6 standard surface mount base is a PG 16 connector solution with a single lever and top double-entry. Dust cover included. Order LAPP part number 100090 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100090 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 standard surface mount base is a PG 16 connector solution with a single lever and top double-entry. Dust cover included. Order LAPP part number 100090 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100090 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF100090
Product Name 100090 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Double-Entry - PG 16 - Dust Cover Included
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SC Straight Plug - 150569 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Rectangular Connector Accessories - 1734-1010-079-0206-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - NASI - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details