This EPIC® HB 6 Standard Hood Connector by LAPP is a Metric M25 top entry solution with single lever bolts and an IP65 rating when in the mated condition. Order LAPP part number 19021000 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19021000 AVAILABILITY : In Stock PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF19021000 |
| Product Name | 19021000 - LAPP EPIC® HB 6 Standard Hood - Top Entry - M25 |
| Connector Type | Rectangular Connectors, Heavy Duty |