LAPP's EPIC® HB 6 standard surface mount base is a NPT 1/2" connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 100090NP today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100090NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF100090NP |
| Product Name | 100090NP - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Single-Entry - NPT 1/2" - Dust Cover Included |
| Connector Type | Rectangular Connectors, Heavy Duty |