LAPP's EPIC® HB 10 high profile double-entry surface mount base is a single lever connector with NPT 3/4" threading. No dust cover included. Order LAPP part number 700612NP today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700612NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF700612NP |
| Product Name | 700612NP - LAPP EPIC® HB 10 - High Profile Double-Entry Surface Mount Base - NPT 3/4" - No Dust Cover Included |
| Connector Type | Rectangular Connectors, Heavy Duty |