Lapp Tannehill 700202NP - LAPP EPIC® HB6 High Profile Hood - Top Entry - NPT 3/4" OLF700202NP

Description
LAPP EPIC® part number 700202NP is a top, single-entry high profile connector with single lever bolts and NPT 3/4" threading, and is IP65 rated when in the mated condition. Order online today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700202NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP EPIC® part number 700202NP is a top, single-entry high profile connector with single lever bolts and NPT 3/4" threading, and is IP65 rated when in the mated condition. Order online today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700202NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
700202NP - LAPP EPIC® HB6 High Profile Hood - Top Entry - NPT 3/4
Savage, MN, United States
700202NP - LAPP EPIC® HB6 High Profile Hood - Top Entry - NPT 3/4"
OLF700202NP
700202NP - LAPP EPIC® HB6 High Profile Hood - Top Entry - NPT 3/4" OLF700202NP
LAPP EPIC® part number 700202NP is a top, single-entry high profile connector with single lever bolts and NPT 3/4" threading, and is IP65 rated when in the mated condition. Order online today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700202NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP EPIC® part number 700202NP is a top, single-entry high profile connector with single lever bolts and NPT 3/4" threading, and is IP65 rated when in the mated condition. Order online today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700202NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF700202NP
Product Name 700202NP - LAPP EPIC® HB6 High Profile Hood - Top Entry - NPT 3/4"
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111107 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details