Lapp Tannehill 19012000 - LAPP EPIC® HB6 Standard Hood - Side Entry -M20 OLF19012000

Description
This EPIC® HB 6 Standard Hood Connector by LAPP is a Metric M20 Side entry solution with single lever bolts and an IP65 rating when in the mated condition. Order LAPP part number 19012000 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19012000 AVAILABILITY : In Stock PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
This EPIC® HB 6 Standard Hood Connector by LAPP is a Metric M20 Side entry solution with single lever bolts and an IP65 rating when in the mated condition. Order LAPP part number 19012000 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19012000 AVAILABILITY : In Stock PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
19012000 - LAPP EPIC® HB6 Standard Hood - Side Entry -M20 - OLF19012000 - Lapp Tannehill
Savage, MN, United States
19012000 - LAPP EPIC® HB6 Standard Hood - Side Entry -M20
OLF19012000
19012000 - LAPP EPIC® HB6 Standard Hood - Side Entry -M20 OLF19012000
This EPIC® HB 6 Standard Hood Connector by LAPP is a Metric M20 Side entry solution with single lever bolts and an IP65 rating when in the mated condition. Order LAPP part number 19012000 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19012000 AVAILABILITY : In Stock PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

This EPIC® HB 6 Standard Hood Connector by LAPP is a Metric M20 Side entry solution with single lever bolts and an IP65 rating when in the mated condition. Order LAPP part number 19012000 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19012000 AVAILABILITY : In Stock PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF19012000
Product Name 19012000 - LAPP EPIC® HB6 Standard Hood - Side Entry -M20
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Circular Connector Accessories - 1124-1226-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details