Lapp Tannehill 79020400 - LAPP EPIC® HB6 High Profile Hood - Top Entry - Metric M32 OLF79020400

Description
LAPP EPIC® part number 79020400 is a top, single-entry high profile connector with single lever bolts and Metric M32 threading, and is IP65 rated when in the mated condition. Order online today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79020400 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M32 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP EPIC® part number 79020400 is a top, single-entry high profile connector with single lever bolts and Metric M32 threading, and is IP65 rated when in the mated condition. Order online today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79020400 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M32 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
79020400 - LAPP EPIC® HB6 High Profile Hood - Top Entry - Metric M32 - OLF79020400 - Lapp Tannehill
Savage, MN, United States
79020400 - LAPP EPIC® HB6 High Profile Hood - Top Entry - Metric M32
OLF79020400
79020400 - LAPP EPIC® HB6 High Profile Hood - Top Entry - Metric M32 OLF79020400
LAPP EPIC® part number 79020400 is a top, single-entry high profile connector with single lever bolts and Metric M32 threading, and is IP65 rated when in the mated condition. Order online today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79020400 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M32 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP EPIC® part number 79020400 is a top, single-entry high profile connector with single lever bolts and Metric M32 threading, and is IP65 rated when in the mated condition. Order online today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79020400 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M32 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF79020400
Product Name 79020400 - LAPP EPIC® HB6 High Profile Hood - Top Entry - Metric M32
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details