Lapp Tannehill 19040900 - LAPP EPIC® HB 10 Standard Hood Connector - Top entry - Metric M20 - Standard Profile OLF19040900

Description
LAPP's EPIC® HB 10 standard hood is a top single-entry connector solution with Metric M20 threading.Metric top entry hoods to not come with a neck. Order LAPP part number 19040900 today from Lapp Tannehill. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19040900 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 10 standard hood is a top single-entry connector solution with Metric M20 threading.Metric top entry hoods to not come with a neck. Order LAPP part number 19040900 today from Lapp Tannehill. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19040900 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
19040900 - LAPP EPIC® HB 10 Standard Hood Connector - Top entry - Metric M20 - Standard Profile - OLF19040900 - Lapp Tannehill
Savage, MN, United States
19040900 - LAPP EPIC® HB 10 Standard Hood Connector - Top entry - Metric M20 - Standard Profile
OLF19040900
19040900 - LAPP EPIC® HB 10 Standard Hood Connector - Top entry - Metric M20 - Standard Profile OLF19040900
LAPP's EPIC® HB 10 standard hood is a top single-entry connector solution with Metric M20 threading.Metric top entry hoods to not come with a neck. Order LAPP part number 19040900 today from Lapp Tannehill. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19040900 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 10 standard hood is a top single-entry connector solution with Metric M20 threading.Metric top entry hoods to not come with a neck. Order LAPP part number 19040900 today from Lapp Tannehill.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19040900 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF19040900
Product Name 19040900 - LAPP EPIC® HB 10 Standard Hood Connector - Top entry - Metric M20 - Standard Profile
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details