Lapp Tannehill 19005000 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Double-Entry - Metric 20 - No Dust Cover OLF19005000

Description
LAPP's EPIC® HB 6 standard surface mount base is a Metric 20 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 19005000 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19005000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 standard surface mount base is a Metric 20 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 19005000 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19005000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
19005000 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Double-Entry - Metric 20 - No Dust Cover - OLF19005000 - Lapp Tannehill
Savage, MN, United States
19005000 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Double-Entry - Metric 20 - No Dust Cover
OLF19005000
19005000 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Double-Entry - Metric 20 - No Dust Cover OLF19005000
LAPP's EPIC® HB 6 standard surface mount base is a Metric 20 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 19005000 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19005000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 standard surface mount base is a Metric 20 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 19005000 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19005000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF19005000
Product Name 19005000 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Double-Entry - Metric 20 - No Dust Cover
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details