Lapp Tannehill 100060NP - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Single-Entry - NPT 1/2" - No Dust Cover OLF100060NP

Description
LAPP's EPIC® HB 6 standard surface mount base is a NPT 1/2" connector solution with a single lever and top single-entry. No dust cover. Order LAPP part number 100060NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100060NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 standard surface mount base is a NPT 1/2" connector solution with a single lever and top single-entry. No dust cover. Order LAPP part number 100060NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100060NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
100060NP - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Single-Entry - NPT 1/2
Savage, MN, United States
100060NP - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Single-Entry - NPT 1/2" - No Dust Cover
OLF100060NP
100060NP - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Single-Entry - NPT 1/2" - No Dust Cover OLF100060NP
LAPP's EPIC® HB 6 standard surface mount base is a NPT 1/2" connector solution with a single lever and top single-entry. No dust cover. Order LAPP part number 100060NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100060NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 standard surface mount base is a NPT 1/2" connector solution with a single lever and top single-entry. No dust cover. Order LAPP part number 100060NP today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100060NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF100060NP
Product Name 100060NP - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Single-Entry - NPT 1/2" - No Dust Cover
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers