Lapp Tannehill 700614NP - LAPP EPIC® HB 10 - High Profile Double-Entry Surface Mount Base - NPT 1" - No Dust Cover Included OLF700614NP

Description
LAPP's EPIC® HB 10 high profile double-entry surface mount base is a single lever connector with NPT 1" threading. No dust cover included. Order LAPP part number 700614NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700614NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 10 high profile double-entry surface mount base is a single lever connector with NPT 1" threading. No dust cover included. Order LAPP part number 700614NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700614NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
700614NP - LAPP EPIC® HB 10 - High Profile Double-Entry Surface Mount Base - NPT 1
Savage, MN, United States
700614NP - LAPP EPIC® HB 10 - High Profile Double-Entry Surface Mount Base - NPT 1" - No Dust Cover Included
OLF700614NP
700614NP - LAPP EPIC® HB 10 - High Profile Double-Entry Surface Mount Base - NPT 1" - No Dust Cover Included OLF700614NP
LAPP's EPIC® HB 10 high profile double-entry surface mount base is a single lever connector with NPT 1" threading. No dust cover included. Order LAPP part number 700614NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700614NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 10 high profile double-entry surface mount base is a single lever connector with NPT 1" threading. No dust cover included. Order LAPP part number 700614NP today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700614NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF700614NP
Product Name 700614NP - LAPP EPIC® HB 10 - High Profile Double-Entry Surface Mount Base - NPT 1" - No Dust Cover Included
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details